Micro Commercial Components Corp. Diodes - Zener - Single - SMBJ5374B-TP SMBJ5374B-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1097830-SMBJ5374B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1097830-SMBJ5374B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBJ5374B-TP - 1097830-SMBJ5374B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5374B-TP
1097830-SMBJ5374B-TP
Diodes - Zener - Single - SMBJ5374B-TP 1097830-SMBJ5374B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1097830-SMBJ5374B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1097830-SMBJ5374B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
75V 5W Zener Diode - 287-SMBJ5374B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 5W Zener Diode
287-SMBJ5374B-TP
75V 5W Zener Diode 287-SMBJ5374B-TP
DIODE ZENER 75V 5W DO214AA Product overview: SMBJ5374B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5374B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 75V 5W DO214AA Product overview: SMBJ5374B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5374B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBJ5374B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5374B-TPMSCT-ND
Single Zener Diodes SMBJ5374B-TPMSCT-ND
Zener Diode 75V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 75V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5374B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5374B-TPMSTR-ND
Single Zener Diodes SMBJ5374B-TPMSTR-ND
Zener Diode 75V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 75V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5374B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5374B-TPMSDKR-ND
Single Zener Diodes SMBJ5374B-TPMSDKR-ND
Zener Diode 75V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 75V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5374B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5374B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5374B-TP
DIODE ZENER 75V 5W DO214AA

DIODE ZENER 75V 5W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMBJ5374B-TP
Zener Diodes SMBJ5374B-TP
Zener Diodes 5W ZENERS SMB

Zener Diodes 5W ZENERS SMB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1097830-SMBJ5374B-TP 287-SMBJ5374B-TP SMBJ5374B-TPMSCT-ND SMBJ5374B-TP SMBJ5374B-TP
Product Name Diodes - Zener - Single - SMBJ5374B-TP 75V 5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package DO-214AA (SMB); SMB Tape & Reel (TR) DO-214AA (SMB); SMB DO-214AA-2
VZ 75 volts 75 volts 75 volts
ZZT 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C3V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1221503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details