Micro Commercial Components Corp. Diodes - Zener - Single - SMBJ5373B-TP SMBJ5373B-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1097829-SMBJ5373B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1097829-SMBJ5373B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBJ5373B-TP - 1097829-SMBJ5373B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5373B-TP
1097829-SMBJ5373B-TP
Diodes - Zener - Single - SMBJ5373B-TP 1097829-SMBJ5373B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1097829-SMBJ5373B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1097829-SMBJ5373B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 44 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - SMBJ5373B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5373B-TPMSTR-ND
Single Zener Diodes SMBJ5373B-TPMSTR-ND
Zener Diode 68V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 68V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5373B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5373B-TPMSDKR-ND
Single Zener Diodes SMBJ5373B-TPMSDKR-ND
Zener Diode 68V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 68V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5373B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5373B-TPMSCT-ND
Single Zener Diodes SMBJ5373B-TPMSCT-ND
Zener Diode 68V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 68V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
68V 5W Zener Diode - 287-SMBJ5373B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 5W Zener Diode
287-SMBJ5373B-TP
68V 5W Zener Diode 287-SMBJ5373B-TP
DIODE ZENER 68V 5W DO214AA Product overview: SMBJ5373B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5373B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 68V 5W DO214AA Product overview: SMBJ5373B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5373B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBJ5373B-TP
Zener Diodes SMBJ5373B-TP
Zener Diodes 5W ZENERS SMB

Zener Diodes 5W ZENERS SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5373B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5373B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5373B-TP
DIODE ZENER 68V 5W DO214AA

DIODE ZENER 68V 5W DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1097829-SMBJ5373B-TP SMBJ5373B-TPMSTR-ND 287-SMBJ5373B-TP SMBJ5373B-TP SMBJ5373B-TP
Product Name Diodes - Zener - Single - SMBJ5373B-TP Single Zener Diodes 68V 5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-214AA (SMB); SMB Tape & Reel (TR) DO-214AA-2 DO-214AA (SMB); SMB
VZ 68 volts 68 volts 68 volts
ZZT 44 ohms 44 ohms 44 ohms
Unlock Full Specs
to access all available technical data