Micro Commercial Components Corp. 62V 5W Zener Diode SMBJ5372B-TP

Description
DIODE ZENER 62V 5W DO214AA Product overview: SMBJ5372B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5372B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 62V 5W DO214AA Product overview: SMBJ5372B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5372B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 5W Zener Diode - 287-SMBJ5372B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 5W Zener Diode
287-SMBJ5372B-TP
62V 5W Zener Diode 287-SMBJ5372B-TP
DIODE ZENER 62V 5W DO214AA Product overview: SMBJ5372B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5372B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 5W DO214AA Product overview: SMBJ5372B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5372B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBJ5372B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5372B-TPMSTR-ND
Single Zener Diodes SMBJ5372B-TPMSTR-ND
Zener Diode 62V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 62V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5372B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5372B-TPMSDKR-ND
Single Zener Diodes SMBJ5372B-TPMSDKR-ND
Zener Diode 62V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 62V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5372B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5372B-TPMSCT-ND
Single Zener Diodes SMBJ5372B-TPMSCT-ND
Zener Diode 62V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 62V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1281032-SMBJ5372B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281032-SMBJ5372B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1281032-SMBJ5372B-TP
Win Source Part Number: 1281032-SMBJ5372B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 47.1 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 42 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: SMBJ5372B-TPMSCT,-SM BJ5372B-TPMSDKR,SMBJ 5372B-TPMSDKR,SMBJ53 72B-TPMSTR,SMBJ5372B TP,-SMBJ5372B-TPMSTR ,-SMBJ5372B-TPMSCT Base Product Number: SMBJ5372

Win Source Part Number: 1281032-SMBJ5372B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 47.1 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 42 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMBJ5372B-TPMSCT,-SMBJ5372B-TPMSDKR,SMBJ5372B-TPMSDKR,SMBJ5372B-TPMSTR,SMBJ5372BTP,-SMBJ5372B-TPMSTR,-SMBJ5372B-TPMSCT
Base Product Number: SMBJ5372

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5372B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5372B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5372B-TP
DIODE ZENER 62V 5W DO214AA

DIODE ZENER 62V 5W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMBJ5372B-TP
Zener Diodes SMBJ5372B-TP
Zener Diodes 5W ZENERS SMB

Zener Diodes 5W ZENERS SMB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMBJ5372B-TP SMBJ5372B-TPMSTR-ND 1281032-SMBJ5372B-TP SMBJ5372B-TP SMBJ5372B-TP
Product Name 62V 5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA (SMB); SMB DO-214AA-2
RoHS Compliant RoHS
VZ 62 volts 62 volts 62 volts
ZZT 42 ohms 42 ohms 42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C62X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4464US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details