Win Source Part Number: 1281033-SMBJ5371B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 45.5 V
Voltage - Zener (Nom) (Vz): 60 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMBJ5371B-TPMSTR,SMB
Base Product Number: SMBJ5371
DIODE ZENER 60V 5W DO214AA Product overview: SMBJ5371B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5371B-TP can be used for catalog matching and distributor lookup.
Zener Diode 60V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 60V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 60V 5W ±5% Surface Mount DO-214AA (SMB)
±5% Single 5W 60V SMB(DO-214AA) Zener Diodes ROHS
DIODE ZENER 60V 5W DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1281033-SMBJ5371B-TP | 287-SMBJ5371B-TP | SMBJ5371B-TPMSCT-ND | SMBJ5371B-TP | SMBJ5371B-TP | SMBJ5371B-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 60V 5W Zener Diode | Single Zener Diodes | Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB | Tape & Reel (TR) | DO-214AA-2 | SMB | DO-214AA (SMB); SMB | |
| VZ | 60 volts | 60 volts | 60 volts | 60 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms | 40 ohms | ||
| IR | 0.5000 mA | 5.00E-4 mA | 500 mA |