Win Source Part Number: 1281039-SMBJ5368B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 35.8 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMBJ5368B-TPMSTR,SMB
Base Product Number: SMBJ5368
Zener Diode 47V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 47V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 47V 5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 47V 5W DO214AA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1281039-SMBJ5368B-TP | SMBJ5368B-TPMSTR-ND | SMBJ5368B-TP | SMBJ5368B-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB | DO-214AA-2 | DO-214AA (SMB); SMB | |
| VZ | 47 volts | 47 volts | ||
| ZZT | 25 ohms | 25 ohms |