Micro Commercial Components Corp. Single Zener Diodes SMBJ5364B-TP

Description
Zener Diode 33V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Zener Diode 33V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5364B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5364B-TPMSCT-ND
Single Zener Diodes SMBJ5364B-TPMSCT-ND
Zener Diode 33V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 33V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5364B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5364B-TPMSTR-ND
Single Zener Diodes SMBJ5364B-TPMSTR-ND
Zener Diode 33V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 33V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5364B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5364B-TPMSDKR-ND
Single Zener Diodes SMBJ5364B-TPMSDKR-ND
Zener Diode 33V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 33V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1281044-SMBJ5364B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281044-SMBJ5364B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1281044-SMBJ5364B-TP
Win Source Part Number: 1281044-SMBJ5364B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 25.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: SMBJ5364B-TPMSTR,Q72 11120,SMBJ5364B-TPMS CT,SMBJ5364B-TPMSDKR ,SMBJ5364BTP Base Product Number: SMBJ5364

Win Source Part Number: 1281044-SMBJ5364B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 25.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMBJ5364B-TPMSTR,Q7211120,SMBJ5364B-TPMSCT,SMBJ5364B-TPMSDKR,SMBJ5364BTP
Base Product Number: SMBJ5364

Buy Now Datasheet
33V 5W Zener Diode - 287-SMBJ5364B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 5W Zener Diode
287-SMBJ5364B-TP
33V 5W Zener Diode 287-SMBJ5364B-TP
DIODE ZENER 33V 5W DO214AA Product overview: SMBJ5364B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5364B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 5W DO214AA Product overview: SMBJ5364B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5364B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5364B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5364B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5364B-TP
DIODE ZENER 33V 5W DO214AA

DIODE ZENER 33V 5W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMBJ5364B-TP
Zener Diodes SMBJ5364B-TP
Zener Diodes 5W 33V

Zener Diodes 5W 33V

Buy Now Datasheet
Single Zener Diodes - SMBJ5364B-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SMBJ5364B-TP
Single Zener Diodes SMBJ5364B-TP
DIODE ZENER 33V 5W DO214AA

DIODE ZENER 33V 5W DO214AA

Supplier's Site Datasheet
DIODE ZENER 33V 5W DO214AA - 543-SMBJ5364B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 33V 5W DO214AA
543-SMBJ5364B-TP
DIODE ZENER 33V 5W DO214AA 543-SMBJ5364B-TP
DIODE ZENER 33V 5W DO214AA

DIODE ZENER 33V 5W DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5364B-TPMSCT-ND 1281044-SMBJ5364B-TP 287-SMBJ5364B-TP SMBJ5364B-TP SMBJ5364B-TP SMBJ5364B-TP 543-SMBJ5364B-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 33V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes DIODE ZENER 33V 5W DO214AA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AA, SMB Tape & Reel (TR) DO-214AA (SMB); SMB DO-214AA-2 DO-214AA, SMB; SMB DO-214AA, SMB; SMB
VZ 33 volts 33 volts 33 volts 33 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data