Micro Commercial Components Corp. Single Zener Diodes SMBJ5360B-TP

Description
Zener Diode 25V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Zener Diode 25V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5360B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5360B-TPMSTR-ND
Single Zener Diodes SMBJ5360B-TPMSTR-ND
Zener Diode 25V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 25V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5360B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5360B-TPMSDKR-ND
Single Zener Diodes SMBJ5360B-TPMSDKR-ND
Zener Diode 25V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 25V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5360B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5360B-TPMSCT-ND
Single Zener Diodes SMBJ5360B-TPMSCT-ND
Zener Diode 25V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 25V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
25V 5W Zener Diode - 287-SMBJ5360B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 5W Zener Diode
287-SMBJ5360B-TP
25V 5W Zener Diode 287-SMBJ5360B-TP
DIODE ZENER 25V 5W DO214AA Product overview: SMBJ5360B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5360B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 25V 5W DO214AA Product overview: SMBJ5360B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5360B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMBJ5360B-TP - 1097822-SMBJ5360B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5360B-TP
1097822-SMBJ5360B-TP
Diodes - Zener - Single - SMBJ5360B-TP 1097822-SMBJ5360B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1097822-SMBJ5360B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 19V Voltage - Zener (Nom) (Vz): 25V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1097822-SMBJ5360B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 19V
Voltage - Zener (Nom) (Vz): 25V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Diodes >> Zener Diodes - SMBJ5360B-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
SMBJ5360B-TP
Diodes >> Zener Diodes SMBJ5360B-TP
±5% Single 5W 25V SMB(DO-214AA) Zener Diodes ROHS

±5% Single 5W 25V SMB(DO-214AA) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5360B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5360B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5360B-TP
DIODE ZENER 25V 5W DO214AA

DIODE ZENER 25V 5W DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5360B-TPMSTR-ND 287-SMBJ5360B-TP 1097822-SMBJ5360B-TP SMBJ5360B-TP SMBJ5360B-TP
Product Name Single Zener Diodes 25V 5W Zener Diode Diodes - Zener - Single - SMBJ5360B-TP Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-214AA (SMB); SMB SMB DO-214AA (SMB); SMB
RoHS Compliant RoHS RoHS
VZ 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-A10X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 7513702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details