DIODE ZENER 24V 5W DO214AA Product overview: SMBJ5359B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5359B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1097821-SMBJ5359B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 3.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 24V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 24V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 24V 5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 24V 5W DO214AA
DIODE ZENER 24V 5W DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMBJ5359B-TP | 1097821-SMBJ5359B-TP | SMBJ5359B-TPMSTR-ND | SMBJ5359B-TP | SMBJ5359B-TP | SMBJ5359B-TP |
| Product Name | 24V 5W Zener Diode | Diodes - Zener - Single - SMBJ5359B-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AA (SMB); SMB | DO-214AA (SMB); SMB | DO-214AA, SMB; SMB | DO-214AA-2 | |
| RoHS Compliant | RoHS | |||||
| VZ | 24 volts | 24 volts | 24 volts | 24 volts | ||
| ZZT | 4 ohms | 4 ohms | 4 ohms | 4 ohms |