DIODE ZENER 22V 5W DO214AA Product overview: SMBJ5358B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5358B-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281049-SMBJ5358B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 16.7 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 3.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMBJ5358B-TPMSDKR,Q8
Base Product Number: SMBJ5358
Zener Diode 22V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 22V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 22V 5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 22V 5W DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMBJ5358B-TP | 1281049-SMBJ5358B-TP | SMBJ5358B-TPMSTR-ND | SMBJ5358B-TP | SMBJ5358B-TP |
| Product Name | 22V 5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AA, SMB | DO-214AA (SMB); SMB | DO-214AA-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 22 volts | 22 volts | 22 volts | ||
| ZZT | 4 ohms | 4 ohms | 4 ohms |