Manufacturer: Micro Commercial Co
Win Source Part Number: 1097819-SMBJ5356B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 14.4V
Voltage - Zener (Nom) (Vz): 19V
Impedance (Max) (Zzt): 3 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 19V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 19V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 19V 5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 19V 5W DO214AA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1097819-SMBJ5356B-TP | SMBJ5356B-TPMSTR-ND | SMBJ5356B-TP | SMBJ5356B-TP |
| Product Name | Diodes - Zener - Single - SMBJ5356B-TP | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||
| Package | DO-214AA (SMB); SMB | DO-214AA-2 | DO-214AA (SMB); SMB | |
| VZ | 19 volts | 19 volts | ||
| ZZT | 3 ohms | 3 ohms |