Zener Diode 18V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 18V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 18V 5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 18V 5W DO214AA Product overview: SMBJ5355B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5355B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1097818-SMBJ5355B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
±5% Single 5W 18V SMB(DO-214AA) Zener Diodes ROHS
DIODE ZENER 18V 5W DO214AA
DIODE ZENER 18V 5W DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBJ5355B-TPMSTR-ND | 287-SMBJ5355B-TP | 1097818-SMBJ5355B-TP | SMBJ5355B-TP | SMBJ5355B-TP | SMBJ5355B-TP | SMBJ5355B-TP |
| Product Name | Single Zener Diodes | 18V 5W Zener Diode | Diodes - Zener - Single - SMBJ5355B-TP | Zener Diodes | Diodes >> Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape & Reel (TR) | DO-214AA (SMB); SMB | DO-214AA-2 | SMB | DO-214AA, SMB; SMB | DO-214AA (SMB); SMB | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | 18 volts |