Micro Commercial Components Corp. Single Zener Diodes SMBJ5354B-TP

Description
Zener Diode 17V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Zener Diode 17V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5354B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5354B-TPMSTR-ND
Single Zener Diodes SMBJ5354B-TPMSTR-ND
Zener Diode 17V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 17V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5354B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5354B-TPMSDKR-ND
Single Zener Diodes SMBJ5354B-TPMSDKR-ND
Zener Diode 17V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 17V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5354B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5354B-TPMSCT-ND
Single Zener Diodes SMBJ5354B-TPMSCT-ND
Zener Diode 17V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 17V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
17V 5W Zener Diode - 287-SMBJ5354B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17V 5W Zener Diode
287-SMBJ5354B-TP
17V 5W Zener Diode 287-SMBJ5354B-TP
DIODE ZENER 17V 5W DO214AA Product overview: SMBJ5354B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5354B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 17V 5W DO214AA Product overview: SMBJ5354B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5354B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1281058-SMBJ5354B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281058-SMBJ5354B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1281058-SMBJ5354B-TP
Win Source Part Number: 1281058-SMBJ5354B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 12.9 V Voltage - Zener (Nom) (Vz): 17 V Impedance (Max) (Zzt): 2.5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: SMBJ5354BTP,SMBJ5354 B-TPMSTR,SMBJ5354B-T PMSDKR,SMBJ5354B-TPM SCT Base Product Number: SMBJ5354

Win Source Part Number: 1281058-SMBJ5354B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 12.9 V
Voltage - Zener (Nom) (Vz): 17 V
Impedance (Max) (Zzt): 2.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMBJ5354BTP,SMBJ5354B-TPMSTR,SMBJ5354B-TPMSDKR,SMBJ5354B-TPMSCT
Base Product Number: SMBJ5354

Buy Now Datasheet
Single Zener Diodes - SMBJ5354B-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SMBJ5354B-TP
Single Zener Diodes SMBJ5354B-TP
DIODE ZENER 17V 5W DO214AA

DIODE ZENER 17V 5W DO214AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5354B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5354B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5354B-TP
DIODE ZENER 17V 5W DO214AA

DIODE ZENER 17V 5W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMBJ5354B-TP
Zener Diodes SMBJ5354B-TP
Zener Diodes 5W 17V

Zener Diodes 5W 17V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5354B-TPMSTR-ND 287-SMBJ5354B-TP 1281058-SMBJ5354B-TP SMBJ5354B-TP SMBJ5354B-TP SMBJ5354B-TP
Product Name Single Zener Diodes 17V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA, SMB; SMB DO-214AA (SMB); SMB DO-214AA-2
RoHS Compliant RoHS
VZ 17 volts 17 volts 17 volts 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B75-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers