Manufacturer: Micro Commercial Co
Win Source Part Number: 1097811-SMBJ5345B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 6.6V
Voltage - Zener (Nom) (Vz): 8.7V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 8.7V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 8.7V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 8.7V 5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 8.7V 5W DO214AA
DIODE ZENER 8.7V 5W DO214AA
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1097811-SMBJ5345B-TP | SMBJ5345B-TPMSDKR-ND | 543-SMBJ5345B-TP | SMBJ5345B-TP | SMBJ5345B-TP |
| Product Name | Diodes - Zener - Single - SMBJ5345B-TP | Single Zener Diodes | DIODE ZENER 8.7V 5W DO214AA | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | Active | ||
| Package | DO-214AA (SMB); SMB | DO-214AA, SMB; SMB | DO-214AA-2 | DO-214AA (SMB); SMB | |
| VZ | 8.7 volts | 8.7 volts | |||
| ZZT | 2 ohms | 2 ohms |