Manufacturer: Micro Commercial Co
Win Source Part Number: 1325421-SMBJ5342B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 5.2 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 1 Ohms
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SMBJ5342B-TPMSCT,SMB
Base Product Number: SMBJ5342
RoHS Status: ROHS3 Compliant
DIODE ZENER 6.8V 5W DO214AA Product overview: SMBJ5342B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5342B-TP can be used for catalog matching and distributor lookup.
Zener Diode 6.8V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 6.8V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 6.8V 5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 6.8V 5W DO214AA
DIODE ZENER 6.8V 5W DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1325421-SMBJ5342B-TP | 287-SMBJ5342B-TP | SMBJ5342B-TPMSDKR-ND | SMBJ5342B-TP | SMBJ5342B-TP | SMBJ5342B-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 6.8V 5W Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB; SMB | Tape & Reel (TR) | DO-214AA-2 | DO-214AA, SMB; SMB | DO-214AA (SMB); SMB | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | ||
| ZZT | 1 ohms | 1 ohms | 1 ohms | 1 ohms |