DIODE ZENER 6.2V 5W DO214AA Product overview: SMBJ5341B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5341B-TP can be used for catalog matching and distributor lookup.
Zener Diode 6.2V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 6.2V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 6.2V 5W ±5% Surface Mount DO-214AA (SMB)
Win Source Part Number: 1094163-SMBJ5341B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 1 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): 1SMB5929B-13; 1SMB5933B-13; 1SMB5939B-13; 1SMB5922BT3G; SZ1SMB5918BT3G; SZ1SMB5929BT3G;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMBJ5341B-TPMSCT,SMB
Base Product Number: SMBJ5341
DIODE ZENER 6.2V 5W DO214AA
DIODE ZENER 6.2V 5W DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMBJ5341B-TP | SMBJ5341B-TPMSDKR-ND | 1094163-SMBJ5341B-TP | SMBJ5341B-TP | SMBJ5341B-TP | SMBJ5341B-TP |
| Product Name | 6.2V 5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AA, SMB | DO-214AA (SMB); SMB | DO-214AA, SMB; SMB | DO-214AA-2 | |
| RoHS Compliant | RoHS | |||||
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts | ||
| ZZT | 1 ohms | 1 ohms | 1 ohms | 1 ohms |