Micro Commercial Components Corp. Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts SMBJ5340B-TP

Description
Mfr: Freescale Semiconductor Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Voltage - Zener (Nom) (Vz): 36 V Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Voltage - Zener (Nom) (Vz): 36 V Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - SMBJ5340B-TP - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
SMBJ5340B-TP
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts SMBJ5340B-TP
Mfr: Freescale Semiconductor Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Voltage - Zener (Nom) (Vz): 36 V Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A

Mfr: Freescale Semiconductor
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Packaging: Bulk
Part Status: Obsolete
Voltage - Zener (Nom) (Vz): 36 V
Tolerance: ±20%
Power - Max: 178.5 W
Impedance (Max) (Zzt): 1550 Ohms
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number SMBJ5340B-TP
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products