Zener Diode 5.6V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 5.6V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 5.6V 5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 5.6V 5W DO214AA Product overview: SMBJ5339B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5339B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1097808-SMBJ5339B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 1 Ohm
Family Name: SMBJ5339B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): SMBJ5339B; 1SMB5919; 1SMB3EZ5.6 -AU T/R7; SMBJ5232;
Introduction Date: June 26, 1997
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
DIODE ZENER 5.6V 5W DO214AA
DIODE ZENER 5.6V 5W DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBJ5339B-TPMSDKR-ND | 287-SMBJ5339B-TP | 1097808-SMBJ5339B-TP | SMBJ5339B-TP | SMBJ5339B-TP | SMBJ5339B-TP |
| Product Name | Single Zener Diodes | 5.6V 5W Zener Diode | Diodes - Zener - Single - SMBJ5339B-TP | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | DO-214AA (SMB); SMB | DO-214AA-2 | DO-214AA, SMB; SMB | DO-214AA (SMB); SMB | |
| RoHS Compliant | RoHS | |||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts |