Win Source Part Number: 1281025-SMB2EZ15D5-T
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMB2EZ15D5-TPMSDKR,S
Base Product Number: SMB2EZ15
Product Status: Obsolete
Zener Diode 15V 2W ±5% Surface Mount DO-214AA (SMB)
Zener Diodes 2W,15V,ZENER,SMB Package
DIODE ZENER 15V 2W DO214AA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1281025-SMB2EZ15D5-TP | SMB2EZ15D5-TPMSTR-ND | SMB2EZ15D5-TP | SMB2EZ15D5-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB | SMB-2 | DO-214AA (SMB); SMB | |
| VZ | 15 volts | 15 volts | ||
| ZZT | 7 ohms | 7 ohms |