Zener Diode 8.2V 1W ±5% Surface Mount DO-214AC (SMAJ)
Zener Diode 8.2V 1W ±5% Surface Mount DO-214AC (SMAJ)
Zener Diode 8.2V 1W ±5% Surface Mount DO-214AC (SMAJ)
Zener Diodes DIODE ZENER 1W 8.2V SMA
DIODE ZENER 8.2V 1W DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAZ8V2-TPMSTR-ND | SMAZ8V2-TP | SMAZ8V2-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DO-214AC-2 | DO-214AC (SMAJ); SMA | |
| Life Cycle Stage | Active |