Zener Diode 7.5V 1W ±5% Surface Mount DO-214AC (SMAJ)
Zener Diode 7.5V 1W ±5% Surface Mount DO-214AC (SMAJ)
Zener Diode 7.5V 1W ±5% Surface Mount DO-214AC (SMAJ)
DIODE ZENER 7.5V 1W DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAZ7V5-TPMSDKR-ND | SMAZ7V5-TP | SMAZ7V5-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AC (SMAJ); SMA | DO-214AC-2 |