Micro Commercial Components Corp. 24V 1W Zener Diode SMAZ24-TP

Description
DIODE ZENER 24V 1W DO214AC Product overview: SMAZ24-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ24-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 1W DO214AC Product overview: SMAZ24-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ24-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 1W Zener Diode - 287-SMAZ24-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1W Zener Diode
287-SMAZ24-TP
24V 1W Zener Diode 287-SMAZ24-TP
DIODE ZENER 24V 1W DO214AC Product overview: SMAZ24-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ24-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 1W DO214AC Product overview: SMAZ24-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ24-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMAZ24-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ24-TPMSTR-ND
Single Zener Diodes SMAZ24-TPMSTR-ND
Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMAJ)

Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMAJ)

Buy Now Datasheet
Single Zener Diodes - SMAZ24-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ24-TPMSDKR-ND
Single Zener Diodes SMAZ24-TPMSDKR-ND
Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMAJ)

Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMAJ)

Buy Now Datasheet
Single Zener Diodes - SMAZ24-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ24-TPMSCT-ND
Single Zener Diodes SMAZ24-TPMSCT-ND
Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMAJ)

Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMAJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1192707-SMAZ24-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1192707-SMAZ24-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1192707-SMAZ24-TP
Win Source Part Number: 1192707-SMAZ24-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 18.2 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 15 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): SMAZ24TP; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: Q6364338,SMAZ24-TPMS DKR,SMAZ24TP,SMAZ24- TPMSCT,SMAZ24-TPMSTR Base Product Number: SMAZ24

Win Source Part Number: 1192707-SMAZ24-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 18.2 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMAJ)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): SMAZ24TP;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: Q6364338,SMAZ24-TPMSDKR,SMAZ24TP,SMAZ24-TPMSCT,SMAZ24-TPMSTR
Base Product Number: SMAZ24

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMAZ24-TP
Zener Diodes SMAZ24-TP
Zener Diodes 24V 180Ohms

Zener Diodes 24V 180Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ24-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ24-TP
Discrete Semiconductor Products - Diodes - Zener SMAZ24-TP
DIODE ZENER 24V 1W DO214AC

DIODE ZENER 24V 1W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMAZ24-TP SMAZ24-TPMSTR-ND 1192707-SMAZ24-TP SMAZ24-TP SMAZ24-TP
Product Name 24V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC-2 DO-214AC (SMAJ); SMA
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data