Zener Diode 51V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 51V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 51V 1.5W ±5% Surface Mount DO-214AC (SMA)
Win Source Part Number: 1281037-SMAJ5942B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 38.8 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 70 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMAJ5942BTPMSTR,SMAJ
Base Product Number: SMAJ5942
DIODE ZENER 51V 1.5W DO214AC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAJ5942BTPMSTR-ND | 1281037-SMAJ5942B-TP | SMAJ5942B-TP | SMAJ5942B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | DO-214AC, SMA | DO-214AC-2 | DO-214AC (SMA); SMA | |
| VZ | 51 volts | 51 volts |