Win Source Part Number: 1281040-SMAJ5941B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 35.8 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 67 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMAJ5941BTPMSTR,SMAJ
Base Product Number: SMAJ5941
Zener Diode 47V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 47V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 47V 1.5W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 47V 1.5W DO214AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1281040-SMAJ5941B-TP | SMAJ5941BTPMSCT-ND | SMAJ5941B-TP | SMAJ5941B-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA | DO-214AC-2 | DO-214AC (SMA); SMA | |
| VZ | 47 volts | 47 volts | ||
| ZZT | 67 ohms | 67 ohms |