Zener Diode 27V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 27V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 27V 1.5W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 27V 1.5W DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAJ5935BTPMSDKR-ND | SMAJ5935B-TP | SMAJ5935B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AC (SMA); SMA | DO-214AC-2 |