Micro Commercial Components Corp. 13V 1.5W Zener Diode SMAJ5928B-TP

Description
DIODE ZENER 13V 1.5W DO214AC Product overview: SMAJ5928B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5928B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 1.5W DO214AC Product overview: SMAJ5928B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5928B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 1.5W Zener Diode - 287-SMAJ5928B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 1.5W Zener Diode
287-SMAJ5928B-TP
13V 1.5W Zener Diode 287-SMAJ5928B-TP
DIODE ZENER 13V 1.5W DO214AC Product overview: SMAJ5928B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5928B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 1.5W DO214AC Product overview: SMAJ5928B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5928B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMAJ5928BTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ5928BTPMSTR-ND
Single Zener Diodes SMAJ5928BTPMSTR-ND
Zener Diode 13V 1.5W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 13V 1.5W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1281023-SMAJ5928B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281023-SMAJ5928B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1281023-SMAJ5928B-TP
Win Source Part Number: 1281023-SMAJ5928B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: SMAJ5928BTPMSCT,SMAJ 5928BTPMSDKR,SMAJ592 8BTP,SMAJ5928BTPMSTR Base Product Number: SMAJ5928

Win Source Part Number: 1281023-SMAJ5928B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMAJ5928BTPMSCT,SMAJ5928BTPMSDKR,SMAJ5928BTP,SMAJ5928BTPMSTR
Base Product Number: SMAJ5928

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMAJ5928B-TP
Zener Diodes SMAJ5928B-TP
Zener Diodes 1.5W 13V

Zener Diodes 1.5W 13V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ5928B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ5928B-TP
Discrete Semiconductor Products - Diodes - Zener SMAJ5928B-TP
DIODE ZENER 13V 1.5W DO214AC

DIODE ZENER 13V 1.5W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMAJ5928B-TP SMAJ5928BTPMSTR-ND 1281023-SMAJ5928B-TP SMAJ5928B-TP SMAJ5928B-TP
Product Name 13V 1.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC-2 DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data