Zener Diode 12V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 12V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 12V 1.5W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 12V 1.5W DO214AC Product overview: SMAJ5927B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5927B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1325423-SMAJ5927B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 7,500
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 6.5 Ohms
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SMAJ5927BTPMSTR,-SMA
Base Product Number: SMAJ5927
RoHS Status: ROHS3 Compliant
DIODE ZENER 12V 1.5W DO214AC
±5% Single 1.5W 12V SMA(DO-214AC) Zener Diodes ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAJ5927BTPMSCT-ND | 287-SMAJ5927B-TP | 1325423-SMAJ5927B-TP | SMAJ5927B-TP | SMAJ5927B-TP | SMAJ5927B-TP |
| Product Name | Single Zener Diodes | 12V 1.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | Tape & Reel (TR) | DO-214AC, SMA; SMA | DO-214AC-2 | DO-214AC (SMA); SMA | SMA | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts |