Win Source Part Number: 1281027-SMAJ5924B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 2.5 µA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: 1505-SMAJ5924B-TP-CH
Base Product Number: SMAJ5924
Zener Diode 9.1V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 9.1V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 9.1V 1.5W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 9.1V 1.5W DO214AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1281027-SMAJ5924B-TP | SMAJ5924BTPMSTR-ND | SMAJ5924B-TP | SMAJ5924B-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA | DO-214AC-2 | DO-214AC (SMA); SMA | |
| VZ | 9.1 volts | 9.1 volts | ||
| ZZT | 4 ohms | 4 ohms |