Zener Diode 39V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 39V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 39V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 39V 1W DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAJ4754A-TPDKR-ND | SMAJ4754A-TP | SMAJ4754A-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DO-214AC-2 | DO-214AC (SMA); SMA | |
| Life Cycle Stage | Active |