Zener Diode 36V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 36V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 36V 1W ±5% Surface Mount DO-214AC (SMA)
Win Source Part Number: 1094033-SMAJ4753A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 5 µA @ 27.4 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 50 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): SMAZ36-13-F; SMAZ39-13-F; SML4754A-E3/5A; SMAZ27-13-F; SML4755A-E3/61; 1SMA5938BT3;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMAJ4753A-TPDKR,SMAJ
Base Product Number: SMAJ4753
DIODE ZENER 36V 1W DO214AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAJ4753A-TPDKR-ND | 1094033-SMAJ4753A-TP | SMAJ4753A-TP | SMAJ4753A-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DO-214AC, SMA | DO-214AC (SMA); SMA | DO-214AC-2 | |
| VZ | 36 volts | 36 volts |