Win Source Part Number: 1281060-SMAJ4745A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 16 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMAJ4745A-TPDKR,SMAJ
Base Product Number: SMAJ4745
DIODE ZENER 16V 1W DO214AC Product overview: SMAJ4745A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4745A-TP can be used for catalog matching and distributor lookup.
Zener Diode 16V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 16V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 16V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 16V 1W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1281060-SMAJ4745A-TP | 287-SMAJ4745A-TP | SMAJ4745A-TPMSTR-ND | SMAJ4745A-TP | SMAJ4745A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 16V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA | Tape & Reel (TR) | DO-214AC-2 | DO-214AC (SMA); SMA | |
| VZ | 16 volts | 16 volts | 16 volts | ||
| ZZT | 16 ohms | 16 ohms | 16 ohms | ||
| IR | 0.0050 mA | 5 mA |