Manufacturer: Micro Commercial Co
Win Source Part Number: 029060-SMAJ4742A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500
DIODE ZENER 12V 1W DO214AC Product overview: SMAJ4742A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4742A-TP can be used for catalog matching and distributor lookup.
Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 12V 1W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 029060-SMAJ4742A-TP | 287-SMAJ4742A-TP | SMAJ4742A-TPTR-ND | SMAJ4742A-TP |
| Product Name | Diodes - Zener - Single - SMAJ4742A-TP | 12V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||
| Package | DO-214AC (SMA); SMA | Tape & Reel (TR) | DO-214AC (SMA); SMA | |
| VZ | 12 volts | 12 volts | 12 volts | |
| ZZT | 9 ohms | 9 ohms | 9 ohms |