Micro Commercial Components Corp. 6.8V 1W Zener Diode SMAJ4736A-TP

Description
DIODE ZENER 6.8V 1W DO214AC Product overview: SMAJ4736A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4736A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 1W DO214AC Product overview: SMAJ4736A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4736A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 1W Zener Diode - 287-SMAJ4736A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 1W Zener Diode
287-SMAJ4736A-TP
6.8V 1W Zener Diode 287-SMAJ4736A-TP
DIODE ZENER 6.8V 1W DO214AC Product overview: SMAJ4736A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4736A-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 1W DO214AC Product overview: SMAJ4736A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4736A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMAJ4736A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ4736A-TPCT-ND
Single Zener Diodes SMAJ4736A-TPCT-ND
Zener Diode 6.8V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 6.8V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SMAJ4736A-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ4736A-TPDKR-ND
Single Zener Diodes SMAJ4736A-TPDKR-ND
Zener Diode 6.8V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 6.8V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SMAJ4736A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ4736A-TPTR-ND
Single Zener Diodes SMAJ4736A-TPTR-ND
Zener Diode 6.8V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 6.8V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1281035-SMAJ4736A-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281035-SMAJ4736A-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1281035-SMAJ4736A-TP
Win Source Part Number: 1281035-SMAJ4736A-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Current - Reverse Leakage @ Vr: 10 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 3.5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: SMAJ4736A-TPTR,SMAJ4 736A-TPDKR,Q6780930, SMAJ4736A-TPCT,SMAJ4 736ATP Base Product Number: SMAJ4736

Win Source Part Number: 1281035-SMAJ4736A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 10 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 3.5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMAJ4736A-TPTR,SMAJ4736A-TPDKR,Q6780930,SMAJ4736A-TPCT,SMAJ4736ATP
Base Product Number: SMAJ4736

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ4736A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ4736A-TP
Discrete Semiconductor Products - Diodes - Zener SMAJ4736A-TP
DIODE ZENER 6.8V 1W DO214AC

DIODE ZENER 6.8V 1W DO214AC

Supplier's Site
DIODE ZENER 6.8V 1W DO214AC - 543-SMAJ4736A-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.8V 1W DO214AC
543-SMAJ4736A-TP
DIODE ZENER 6.8V 1W DO214AC 543-SMAJ4736A-TP
DIODE ZENER 6.8V 1W DO214AC

DIODE ZENER 6.8V 1W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAJ4736A-TP
Zener Diodes SMAJ4736A-TP
Zener Diodes 1.0W 6.8V

Zener Diodes 1.0W 6.8V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMAJ4736A-TP SMAJ4736A-TPCT-ND 1281035-SMAJ4736A-TP SMAJ4736A-TP 543-SMAJ4736A-TP SMAJ4736A-TP
Product Name 6.8V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 6.8V 1W DO214AC Zener Diodes
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC (SMA); SMA DO-214AC, SMA; SMA DO-214AC-2
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data