Manufacturer: Micro Commercial Co
Win Source Part Number: 811468-SMAJ4735A-TP
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 6.2V
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 10μA at 3V
Part Number Series: SMAJ4735
Zener Diode 6.2V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 6.2V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 6.2V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 6.2V 1W DO214AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 811468-SMAJ4735A-TP | SMAJ4735A-TPCT-ND | SMAJ4735A-TP | SMAJ4735A-TP |
| Product Name | Diodes - Zener - Single - SMAJ4735A-TP | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 6.2 volts | 6.2 volts | ||
| ZZT | 2 ohms | 2 ohms | ||
| IR | 0.0100 mA | 10 mA |