Win Source Part Number: 1014343-SMAJ4734A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Base Product Number: SMAJ4734
DIODE ZENER 5.6V 1W DO214AC Product overview: SMAJ4734A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4734A-TP can be used for catalog matching and distributor lookup.
Zener Diode 5.6V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 5.6V 1W DO214AC
Zener Diodes 1.0W 1.2Vf 5.6Vz 10uA 2Vr 1mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1014343-SMAJ4734A-TP | 287-SMAJ4734A-TP | SMAJ4734A-TP-ND | SMAJ4734A-TP | SMAJ4734A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 5.6V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-214AC, SMA | Tape & Reel (TR) | DO-214AC (SMA); SMA | ||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | ||
| ZZT | 5 ohms | 5 ohms | 5 ohms | ||
| IR | 0.0100 mA | 10 mA |