Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMA2EZ12D5-TP

Description
Win Source Part Number: 1093986-SMA2EZ12D5-T P Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 4.5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: 353-SMA2EZ12D5-TPTR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1093986-SMA2EZ12D5-T P Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 4.5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: 353-SMA2EZ12D5-TPTR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1093986-SMA2EZ12D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1093986-SMA2EZ12D5-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1093986-SMA2EZ12D5-TP
Win Source Part Number: 1093986-SMA2EZ12D5-T P Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 4.5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: 353-SMA2EZ12D5-TPTR Product Status: Obsolete

Win Source Part Number: 1093986-SMA2EZ12D5-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 4.5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: 353-SMA2EZ12D5-TPTR
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1093986-SMA2EZ12D5-TP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data