Manufacturer: Micro Commercial Co
Win Source Part Number: 1097216-SM8S26A-TP
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 157A
Power Dissipation - Pd: 6600W (6.6kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 750
42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB
42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB
TVS Diodes / ESD Suppressors 6600W TRANSIENT VOLTAGE SUPPRESSOR
TVS DIODE 26VWM 42.1VC DO218AB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097216-SM8S26A-TP | SM8S26A-TPMSCT-ND | SM8S26A-TP | SM8S26A-TP |
| Product Name | TVS - TVS - Diodes - SM8S26A-TP | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-218AB | DO-218AB | DO-218AB-2 | DO-218AB |
| VWM | 26 volts | |||
| IPPM | 157 amps | |||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | |
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |