TVS DIODE 24VWM 38.9VC DO218AB
TVS DIODE 24VWM 38.9VC DO218AB
TVS DIODE 24VWM 38.9VC DO218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SM6S24AHE3-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 4600 watts |
| VC | 38.9 volts |