TVS DIODE 33VWM 53.3VC DO218AB
TVS DIODE 33VWM 53.3VC DO218AB
TVS DIODE 33VWM 53.3VC DO218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SM5S33CAHE3-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 3600 watts |
| VC | 53.3 volts |