TVS DIODE 18VWM 29.2VC DO218AB
TVS DIODE 18VWM 29.2VC DO218AB
TVS DIODE 18VWM 29.2VC DO218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SM5S18CAHE3-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 3600 watts |
| VC | 29.2 volts |