TVS DIODE 5VWM 9.2VC SOD-123FL
TVS DIODE 5VWM 9.2VC SOD-123FL
TVS DIODE 5VWM 9.2VC SOD-123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SM4F5.0CA-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 400 watts |
| VC | 9.2 volts |