32.4V Clamp 12.35A Ipp Tvs Diode Surface Mount SOD-123FL
32.4V Clamp 12.35A Ipp Tvs Diode Surface Mount SOD-123FL
32.4V Clamp 12.35A Ipp Tvs Diode Surface Mount SOD-123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SM4F20CA-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 400 watts |
| VC | 32.4 volts |