32V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
32V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
32V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 15VWM 32VC SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SM15H-TPTR-ND | SM15H-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 32 volts | 32 volts |