30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Win Source Part Number: 1019186-SM12B-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 30V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 32pF @ 1MHz
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-SM12B-TPTR
TVS DIODE 12V SOT23 Product overview: SM12B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM12B-TP can be used for catalog matching and distributor lookup.
TVS DIODE 12V SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SM12B-TPTR-ND | 1019186-SM12B-TP | 144-SM12B-TP | SM12B-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 12V SOT23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |
| VC | 30 volts | 30 volts | 30 volts | |
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |