Manufacturer: Micro Commercial Co
Win Source Part Number: 1096903-SM12-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 60pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 19V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 12VWM 19VC SOT23
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1096903-SM12-TP | SM12-TPMSTR-ND | SM12-TP |
| Product Name | TVS - TVS - Diodes - SM12-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| VWM | 12 volts | ||
| IPPM | 1 amps | ||
| VC | 19 volts | 19 volts | 19 volts |
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |