Micro Commercial Components Corp. TVS Diodes SLVU2.8-TP

Description
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet
Description
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SLVU2.8-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS - TVS - Diodes - SLVU2.8-TP - 1096882-SLVU2.8-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SLVU2.8-TP
1096882-SLVU2.8-TP
TVS - TVS - Diodes - SLVU2.8-TP 1096882-SLVU2.8-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1096882-SLVU2.8-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 13pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 2.8V (Max) Minimum Breakdown Voltage: 3V Max Clamping Voltage: 8V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Industrial Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1096882-SLVU2.8-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 13pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 2.8V (Max)
Minimum Breakdown Voltage: 3V
Max Clamping Voltage: 8V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-SLVU2.8-TP
SOT23 TVS Protection Diode 144-SLVU2.8-TP
TVS DIODE 2.8VWM 8VC SOT23 Product overview: SLVU2.8-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-TP can be used for catalog matching and distributor lookup.

TVS DIODE 2.8VWM 8VC SOT23 Product overview: SLVU2.8-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLVU2.8-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLVU2.8-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLVU2.8-TP
TVS DIODE 2.8VWM 8VC SOT23

TVS DIODE 2.8VWM 8VC SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLVU2.8-TPMSTR-ND 1096882-SLVU2.8-TP 144-SLVU2.8-TP SLVU2.8-TP
Product Name TVS Diodes TVS - TVS - Diodes - SLVU2.8-TP SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 Tape & Reel (TR) SOT23; SOT-23
Peak Pulse Power 500 watts 500 watts 500 watts
VC 8 volts 8 volts 8 volts
VBR 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data