Micro Commercial Components Corp. TVS Diodes SLVU2.8-4-TP

Description
15V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP
Request a Quote Datasheet
Description
15V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SLVU2.8-4-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
15V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP

15V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP

Buy Now Datasheet
TVS Diodes - SLVU2.8-4-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
15V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP

15V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP

Buy Now Datasheet
TVS Diodes - SLVU2.8-4-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
15V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP

15V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362329-SLVU2.8-4-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362329-SLVU2.8-4-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362329-SLVU2.8-4-TP
Win Source Part Number: 1362329-SLVU2.8-4-TP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 47 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: SLVU2.8 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 2.8V (Max) Voltage - Breakdown (Min): 3V Voltage - Clamping (Max) @ Ipp: 15V (Typ) Current - Peak Pulse (10/1000µs): 24A (8/20µs) Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 1pF @ 1MHz Unidirectional Channels: 4

Win Source Part Number: 1362329-SLVU2.8-4-TP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: SLVU2.8
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 2.8V (Max)
Voltage - Breakdown (Min): 3V
Voltage - Clamping (Max) @ Ipp: 15V (Typ)
Current - Peak Pulse (10/1000µs): 24A (8/20µs)
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 1pF @ 1MHz
Unidirectional Channels: 4

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SLVU2.8-4-TP
TVS Protection Diode 144-SLVU2.8-4-TP
TVS DIODE 2.8VWM 15VC 8-SOP Product overview: SLVU2.8-4-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-4-TP can be used for catalog matching and distributor lookup.

TVS DIODE 2.8VWM 15VC 8-SOP Product overview: SLVU2.8-4-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-4-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLVU2.8-4-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLVU2.8-4-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLVU2.8-4-TP
TVS DIODE 2.8VWM 15VC 8-SOP

TVS DIODE 2.8VWM 15VC 8-SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLVU2.8-4-TPMSTR-ND 1362329-SLVU2.8-4-TP 144-SLVU2.8-4-TP SLVU2.8-4-TP
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) 8-SOP
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 15 volts 15 volts 15 volts
VBR 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data