Win Source Part Number: 1282464-SL110A-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SL110A-TPMSDKR,-1142
Base Product Number: SL110
DIODE SCHOTTKY 100V 1A DO214AC Product overview: SL110A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL110A-TP can be used for catalog matching and distributor lookup.
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers 1A,100V,Schottky,SMA
DIODE SCHOTTKY 100V 1A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1282464-SL110A-TP | 280-SL110A-TP | SL110A-TPMSTR-ND | SL110A-TP | SL110A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 100V 1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AC, SMA | Tape & Reel (TR) | SMA-2 | SMA |