P-channel MOSFET in SOT-23-3L package with a drain-source voltage rating of -60 V, continuous drain current of -2.8 A at 25°C, and total power dissipation of 1.06 W. The device features a junction temperature range of -55°C to +150°C, thermal resistance of 117°C/W, and is RoHS compliant with a halogen-free, UL 94 V-0 rated epoxy. Package dimensions are specified with a minimum length of 2.87 mm and width of 2.75 mm.
P-CHANNEL MOSFET,SOT-23-3L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SL072P06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |