The SL03P10 is a P-channel MOSFET using trench MV MOSFET technology, designed for switching applications. It is packaged in an SOT-23-3L case with dimensions of 2.87 to 2.97 mm in length, 2.75 to 2.85 mm in width, and 1.55 to 1.65 mm in height. The device has a drain-source voltage rating of -100 V, a continuous drain current of -3 A at 25°C and -1.9 A at 100°C, and a power dissipation of 1.4 W. Its thermal resistance is 90°C/W from junction to ambient on a 1 in² FR-4 board. The gate-source voltage is rated at ±20 V, and it operates over a junction temperature range of -55°C to +150°C. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The ordering suffix -TP indicates tape and reel packaging with 3,000 pieces per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SL03P10-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |