Micro Commercial Components Corp. Single Diodes SK845L-TP

Description
Diode Schottky 45V 8A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Schottky 45V 8A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK845L-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK845L-TPMSCT-ND
Single Diodes SK845L-TPMSCT-ND
Diode Schottky 45V 8A Surface Mount SMC (DO-214AB)

Diode Schottky 45V 8A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - SK845L-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK845L-TPMSTR-ND
Single Diodes SK845L-TPMSTR-ND
Diode Schottky 45V 8A Surface Mount SMC (DO-214AB)

Diode Schottky 45V 8A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - SK845L-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK845L-TPMSDKR-ND
Single Diodes SK845L-TPMSDKR-ND
Diode Schottky 45V 8A Surface Mount SMC (DO-214AB)

Diode Schottky 45V 8A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Schottky 45V 8A Diode and Rectifier - 280-SK845L-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 8A Diode and Rectifier
280-SK845L-TP
Schottky 45V 8A Diode and Rectifier 280-SK845L-TP
DIODE SCHOTTKY 45V 8A SMC Product overview: SK845L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK845L-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 8A SMC Product overview: SK845L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK845L-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SK845L-TP - 1096681-SK845L-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK845L-TP
1096681-SK845L-TP
Diodes, Rectifiers - Single - SK845L-TP 1096681-SK845L-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1096681-SK845L-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 650mV @ 8A Current - Reverse Leakage @ Vr: 1mA @ 45V Capacitance @ Vr, F: 400pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1096681-SK845L-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 8A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Capacitance @ Vr, F: 400pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK845L-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK845L-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK845L-TP
DIODE SCHOTTKY 45V 8A SMC

DIODE SCHOTTKY 45V 8A SMC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK845L-TP
Schottky Diodes & Rectifiers SK845L-TP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 45V 8A DO214AB

Schottky Diodes & Rectifiers DIODE SCHOTTKY 45V 8A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SK845L-TPMSCT-ND 280-SK845L-TP 1096681-SK845L-TP SK845L-TP SK845L-TP
Product Name Single Diodes Schottky 45V 8A Diode and Rectifier Diodes, Rectifiers - Single - SK845L-TP Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data